160HRB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
160HRB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
160HRB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Nylatron GS
Chain Pitch
0.2500 inch (6.35 mm)
Tensile Strength
65 lbs (29.48 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Steel / Hardened Steel
Chain Class / Application
Agricultural Chain
ISO BS/DIN Pitch
ISO 24 (38.10mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
200 (2 1/2")
Chain Pitch
2.5 inch (63.5 mm)
Tensile Strength
125600 lbs (56961 kg)
View Details