160H-3CB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
160H-3CB
Description
Triple Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Triple Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
160H-3CB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
ISO BS/DIN Pitch
ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch
2 to 12 inch (50.8 to 305 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Brass
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
140 (1 3/4")
Chain Pitch
1.75 inch (44.45 mm)
Tensile Strength
158700 lbs (71973 kg)
View Details