U.S. Tsubaki Power Transmission, LLC Titan Chain ® 140TTRB

Description
Titan® series chain for harsh environments.
Description
Titan® series chain for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Titan Chain ® - 140TTRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Titan Chain ®
140TTRB
Titan Chain ® 140TTRB
Titan® series chain for harsh environments.

Titan® series chain for harsh environments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 140TTRB
Product Name Titan Chain ®
Material Titan
ANSI Pitch 140 (1 3/4")
Chain Pitch 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain MC33 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.49 inch (63.2 mm)
Maximum Allowable Load 1260 lbs (571 kg)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
Roller Chains - 1463768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Nickel Plated Roller Chains - C2062H-NP - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details