140H-3RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
140H-3RB
Description
Triple Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Triple Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
140H-3RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 20 (31.75mm)
Chain Pitch
1.25 inch (31.75 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1475 inch (3.75 mm)
Tensile Strength
180 lbs (81.63 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
Chain Pitch
1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength
8992 to 107904 lbs (4078 to 48936 kg)
View Details
U.S. Tsubaki Power Transmission, LLC
Material
Steel / Hardened Steel
ANSI Pitch
25 (1/4")
Chain Pitch
0.2500 inch (6.35 mm)
View Details