140H-3CB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
140H-3CB
Description
Triple Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Triple Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
140H-3CB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Joint Way International, Inc.
Material
Stainless Steel
Chain Pitch
0.6250 inch (15.87 mm)
Rollers
Rollers
View Details