50SS -- STAINLESS STEEL ROLLER CHAINS
Joint Way International, Inc.
Stainless Steel Roller Chains
50SS
Description
Single Strand
-
Joint Way International, Inc.
Description
Single Strand
Suppliers
Stainless Steel Roller Chains
50SS
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
50SS |
|
Product Name
|
Stainless Steel Roller Chains |
|
Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Stainless Steel
ISO BS/DIN Pitch
ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm)
Chain Pitch
1 to 2 inch (25.4 to 50.8 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Joint Way International, Inc.
Chain Pitch
3.1 inch (78.61 mm)
View Details