Stock Drive Products & Sterling Instrument - SDP/SI 0.1475" Pitch, 26.55" Long stainless steel roller chain A 6Y 7-M180

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7-M180 is a 26.55-inch long, single-strand stainless steel roller chain with a 0.1475-inch pitch, featuring a clear passivated finish and a riveted construction with a snap-type connecting link. The chain is made from stainless steel type 18-8 and has an average tensile load rating of 175 lbf. It is sold by the foot as part of a continuous-length series, with the A 6Y 7-M180 variant containing exactly 180 links. The chain includes a connecting link and is designed for power transmission applications requiring corrosion resistance and durability.

Datasheet Summary
Powered by GS/AI

A 6Y 7-M180 is a 26.55-inch long, single-strand stainless steel roller chain with a 0.1475-inch pitch, featuring a clear passivated finish and a riveted construction with a snap-type connecting link. The chain is made from stainless steel type 18-8 and has an average tensile load rating of 175 lbf. It is sold by the foot as part of a continuous-length series, with the A 6Y 7-M180 variant containing exactly 180 links. The chain includes a connecting link and is designed for power transmission applications requiring corrosion resistance and durability.

Suppliers

Company
Product
Description
Supplier Links
0.1475
Hicksville, NY, United States
0.1475" Pitch, 26.55" Long stainless steel roller chain
A 6Y 7-M180
0.1475" Pitch, 26.55" Long stainless steel roller chain A 6Y 7-M180
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7-M180
Product Name 0.1475" Pitch, 26.55" Long stainless steel roller chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.1850 inch (4.7 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Stainless Steel Bushing Link - A 6Y 7M37BL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
View Details