U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - QD® Sprockets 120F45

Description
No. 120, C Style, QD® All dimensions are nominal values and for reference only
Description
No. 120, C Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - QD® Sprockets
120F45
No. 120 - 1 1/2" Pitch - QD® Sprockets 120F45
No. 120, C Style, QD® All dimensions are nominal values and for reference only

No. 120, C Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120F45
Product Name No. 120 - 1 1/2" Pitch - QD® Sprockets
Pitch 120 (1 1/2")
Hub Style Type C (Hub Both Sides)
Number of Teeth 45
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
20 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Sprocket Number 1265R - 1265RA10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 10
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details