U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets 140CTL70

Description
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets
140CTL70
No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets 140CTL70
No. 140, C Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 140, C Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140CTL70
Product Name No. 140 - 1 3/4" Pitch - TAPER-LOCK® Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 70
Bore 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 18 to 102
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 70
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 24
View Details