U.S. Tsubaki Power Transmission, LLC Titan Chain ® 100TTRB

Description
Titan® series chain for harsh environments.
Description
Titan® series chain for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Titan Chain ® - 100TTRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Titan Chain ®
100TTRB
Titan Chain ® 100TTRB
Titan® series chain for harsh environments.

Titan® series chain for harsh environments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 100TTRB
Product Name Titan Chain ®
Material Titan
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
WhisperTrax™ - ST-ROL Chain - Span Tech LLC
Specs
Material Acetal; Stainless Steel (optional feature)
Chain Class / Application Conveyor Chain
Maximum Allowable Load 70 to 3900 lbs (31.75 to 1769 kg)
View Details