U.S. Tsubaki Power Transmission, LLC Single Strand Drive Lambda® Chains 100LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Single Strand Drive Lambda® Chains - 100LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Strand Drive Lambda® Chains
100LAMRB
Single Strand Drive Lambda® Chains 100LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • High Temperature Lambda (as designated by KF) can operate at temperature of 446°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 100LAMRB
Product Name Single Strand Drive Lambda® Chains
ANSI Pitch 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

30 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Roller Chains - 6125111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Stainless Steel Double Pitch Conveyor Chain With Extended Pins -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
View Details
Super Series Chains - 240SUPERRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 240 (3")
Chain Pitch 3 inch (76.2 mm)
Tensile Strength 165300 lbs (74966 kg)
View Details