A 6M 7M12-30 is a 30-meter length of single-strand, self-lubricating acetal resin roller chain with a 3.12 mm pitch, designed for adjustable-length applications without connecting links. The chain operates in temperatures from -40°C to +121°C, with sustained use above +82°C not recommended, and supports speeds up to 5.1 m/sec with 8-tooth sprockets. It handles running tension loads up to 0.91 kgf and has a weight of approximately 0.031 kg per 5 meters. The chain is 100% inspected for break strength, dimensions, and flexibility. Load, inertial impact, and elasticity must be evaluated in prototype testing. Center distances should be adjustable to accommodate wear and pitch variation.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Chain |
| Product Number | A 6M 7M12-30 |
| Product Name | 30 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain |
| Material | Acetal; Acetal, Black |