U.S. Tsubaki Power Transmission, LLC RS-HT Series Chains 100HT-2RB

Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.
Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-HT Series Chains - 100HT-2RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-HT Series Chains
100HT-2RB
RS-HT Series Chains 100HT-2RB
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

HT Series
HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 100HT-2RB
Product Name RS-HT Series Chains
ANSI Pitch 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Double Pius Speed Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
British Standard / ISO Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details