DUOMAX-PEG40.07
Unlock your savings potential
With the DUOMAX 40-cell panel you can enhance the aesthetics of your home or business while enjoying the higher energy production and durability of the heat strengthened dual-glass design. Backed by Trina Solar’s 30-year linear power warranty, the optional transparent EVA of the DUOMAX panel is a perfect option for greenhouses, carports and other rooftops where you want sunlight to shine through while generating energy.
Benefits of clear EVA
EVA (Ethylene Vinyl Acetate) is a polymer used in photovoltaic modules to encapsulate the PV cells, thereby ensuring insulation and durability. Using high transparency EVA at the back of the cell allows more sunlight to pass through, tailoring them for applications such as carports and greenhouses. In addition, transparent EVA also creates more aesthetically pleasing panels for your system.
| Trina Solar (U.S.), Inc. | |
|---|---|
| Product Category | Solar Panels |
| Product Number | DUOMAX-PEG40.07 |
| Product Name | 40 Cell Multicrystalline PV Module |
| Material | Polycrystalline Silicon |
| Connector Type | MC4 Connector (optional feature); Helios H4 (optional feature) |
| Standard/Certifications | IEC; UL |
| Power | 165 to 175 watts |
| Efficiency | 10 to 10.6 % |