Trina Solar (U.S.), Inc. 60 Cell Monocrystalline PV Module ALLMAX M PLUS-DD05A.08(II)

Description
ALLMAX M PLUS-DD05A.08(II) Black Frame - White Backsheet 60 Cell Monocrystalline Module 270-295W Power outage range 18% Maximum Efficiency 0~+5W Power output tolerance Maximize limited space with higher power Trina’s ALLMAX series is our most versatile product. The Allmax M Plus packs even more power in a 60 cell module by using more efficient monocrystalline cells which have a darker, more uniform, aesthetically pleasing look. The ALLMAX M Plus has the same great reliability as the ALLMAX, and is compatible with all major balance of system components and most module-level power electronics.
Datasheet
Description
ALLMAX M PLUS-DD05A.08(II) Black Frame - White Backsheet 60 Cell Monocrystalline Module 270-295W Power outage range 18% Maximum Efficiency 0~+5W Power output tolerance Maximize limited space with higher power Trina’s ALLMAX series is our most versatile product. The Allmax M Plus packs even more power in a 60 cell module by using more efficient monocrystalline cells which have a darker, more uniform, aesthetically pleasing look. The ALLMAX M Plus has the same great reliability as the ALLMAX, and is compatible with all major balance of system components and most module-level power electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Cell Monocrystalline PV Module - ALLMAX M PLUS-DD05A.08(II) - Trina Solar (U.S.), Inc.
San Jose, CA, USA
60 Cell Monocrystalline PV Module
ALLMAX M PLUS-DD05A.08(II)
60 Cell Monocrystalline PV Module ALLMAX M PLUS-DD05A.08(II)
ALLMAX M PLUS-DD05A.08(II) Black Frame - White Backsheet 60 Cell Monocrystalline Module 270-295W Power outage range 18% Maximum Efficiency 0~+5W Power output tolerance Maximize limited space with higher power Trina’s ALLMAX series is our most versatile product. The Allmax M Plus packs even more power in a 60 cell module by using more efficient monocrystalline cells which have a darker, more uniform, aesthetically pleasing look. The ALLMAX M Plus has the same great reliability as the ALLMAX, and is compatible with all major balance of system components and most module-level power electronics.

ALLMAX M PLUS-DD05A.08(II)

Black Frame - White Backsheet

  • 60 Cell

    Monocrystalline Module
  • 270-295W

    Power outage range
  • 18%

    Maximum Efficiency
  • 0~+5W

    Power output tolerance

Maximize limited space with higher power

Trina’s ALLMAX series is our most versatile product. The Allmax M Plus packs even more power in a 60 cell module by using more efficient monocrystalline cells which have a darker, more uniform, aesthetically pleasing look. The ALLMAX M Plus has the same great reliability as the ALLMAX, and is compatible with all major balance of system components and most module-level power electronics.

Supplier's Site Datasheet

Technical Specifications

  Trina Solar (U.S.), Inc.
Product Category Solar Panels
Product Number ALLMAX M PLUS-DD05A.08(II)
Product Name 60 Cell Monocrystalline PV Module
Material Monocrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
Power 270 to 295 watts
Efficiency 16.5 to 18 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 2864034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 100 watts
Open Circuit Voltage 12 volts
View Details
Specs
Material Polycrystalline Silicon
Power 280 to 335 watts
Efficiency 17.11 to 17.26 %
View Details
72 Cell Multicrystalline PV Module - TALLMAX-PE14A - Trina Solar (U.S.), Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details
All-Black Solar Module - CS6K-MS All-Black - Canadian Solar Inc.
Specs
Material Monocrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
View Details