Trina Solar (U.S.), Inc. Datasheets for Solar Panels
Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy.
Solar Panels: Learn more
| Product Name | Notes |
|---|---|
| ALLMAX M PLUS-DD05A.05(II) Black Frame - Black Backsheet 60 Cell Monocrystalline Module 270-295W Power outage range 18% Maximum Efficiency 0~+5W Power output tolerance Maximize limited space with higher power Trina’s... | |
| ALLMAX M PLUS-DD05A.08(II) Black Frame - White Backsheet 60 Cell Monocrystalline Module 270-295W Power outage range 18% Maximum Efficiency 0~+5W Power output tolerance Maximize limited space with higher power Trina’s... | |
| ALLMAX-PD05.05 Black Frame - Black Backsheet 60 Cell Multicrystalline Module 255-270W Power outage range 16.5% Maximum Efficiency 0~+5W Power output tolerance ALLMAX - Our most versatile product Trina’s ALLMAX series... | |
| ALLMAX-PD05.08 Black Frame - White Backsheet 60 Cell Multicrystalline 255-270W Power outage range 16.5% Maximum Efficiency 0~+5W Power output tolerance ALLMAX - Our most versatile product Trina’s ALLMAX series is... | |
| DUOMAX M PLUS - DEG5(II) White EVA - 60 Cell 60 Cell Monocrystalline Module 275-295W Power outage range 17.9% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The... | |
| DUOMAX M PLUS-DEG14(II) White EVA - 72 Cell 72 Cell Monocrystalline Module 330-355W Power outage range 18.1% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M... | |
| DUOMAX M PLUS-DEG5.07(II) Clear EVA - 60 Cell 60 Cell Monocrystalline Module 270-290W Power outage range 17.6% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The DUOMAX M... | |
| DUOMAX-PEG14 White EVA - 72 Cell 72 Cell Multicrystalline Module 310-325W Power outage range 16.6% Maximum Efficiency 0~+5W Power output tolerance Stronger design for enhanced reliability The heat-strengthened dual-glass design... | |
| DUOMAX-PEG40.07 Clear EVA - 40 Cell 40 Cell Multicrystalline Module 165-175W Power outage range 10.6% Maximum Efficiency 0~+5W Power output tolerance Unlock your savings potential With the DUOMAX 40-cell panel... | |
| DUOMAX-PEG5.07 Clear EVA - 60 Cell 60 Cell Multicrystalline Module 250-265W Power outage range 16.1% Maximum Efficiency 0~+5W Power output tolerance A system you can count on The DUOMAX 60-cell... | |
| DUOMAX-PEG5 White EVA - 60 Cell 60 Cell Multicrystalline Module 260-270W Power outage range 16.4% Maximum Efficiency 0~+5W Power output tolerance Higher reliability and better durability The DUOMAX 60-cell module... | |
| TALLMAX M PLUS-DE14A(II) High Voltage 1500V 72 Cell Monocrystalline Module 330-355W Power outage range 18.3% Maximum Efficiency 0~+5W Power output tolerance The high-performance solar solution The TALLMAX M Plus monocrystalline... | |
| TALLMAX-PE14A High Voltage 1500V 72 Cell Multicrystalline Module 310-325W Power outage range 16.8% Maximum Efficiency 0~+5W Power output tolerance A proven tool for large scale systems The TALLMAX 1500V provide... |