Canadian Solar Inc. All-Black Solar Module CS6K-MS All-Black

Description
All-Black Panels Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load. Power: 265/295 W Size: 992 * 1650 * 40 mm Weight: 18.2 kg Product features High system energy yield Outstanding low-light performance High module quality 359 quality control points
Description
All-Black Panels Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load. Power: 265/295 W Size: 992 * 1650 * 40 mm Weight: 18.2 kg Product features High system energy yield Outstanding low-light performance High module quality 359 quality control points

Suppliers

Company
Product
Description
Supplier Links
All-Black Solar Module - CS6K-MS All-Black - Canadian Solar Inc.
West Guelph, Ontario, Canada
All-Black Solar Module
CS6K-MS All-Black
All-Black Solar Module CS6K-MS All-Black
All-Black Panels Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load. Power: 265/295 W Size: 992 * 1650 * 40 mm Weight: 18.2 kg Product features High system energy yield Outstanding low-light performance High module quality 359 quality control points

All-Black Panels

Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load.

Power:265/295 W
Size:992 * 1650 * 40 mm
Weight:18.2 kg

Product features

High system energy yield

Outstanding low-light performance

High module quality

359 quality control points

Supplier's Site

Technical Specifications

  Canadian Solar Inc.
Product Category Solar Panels
Product Number CS6K-MS All-Black
Product Name All-Black Solar Module
Material Monocrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
Power 285 to 295 watts
Efficiency 17.41 to 18.02 %
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Efficiency 17 %
View Details
Standard 60-cell Solar Module - CS6P-P - Canadian Solar Inc.
Specs
Material Polycrystalline Silicon
Connector Type T4, PV2
Standard/Certifications CSA; IEC; UL
View Details
72-Cell Poly Module - JAP72S01/SC - JA Solar USA, Inc.
Specs
Material Polycrystalline Silicon
Power 335 watts
Efficiency 17.2 %
View Details
SunPower® Performance Series Solar 1000V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details