Trigon Components, Inc. VMO20 Series

Description
SERIES VMO20 DESCRIPTION Transient/Surge Absorber, ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. •High performance in clamping voltage characteristics.
Description
SERIES VMO20 DESCRIPTION Transient/Surge Absorber, ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. •High performance in clamping voltage characteristics.

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO20 DESCRIPTION Transient/Surge Absorber, ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. •High performance in clamping voltage characteristics.
SERIESVMO20
DESCRIPTIONTransient/Surge Absorber, Ø20mm
VOLTAGE RANGE18 to 1800V
ENERGY9.4 to 682J
TYP CAPACITANCE220 to 39000pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
•High performance in clamping voltage characteristics.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMO20 Series
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
Temperature Coefficient -0.05% / C
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
AMCV-0402 - AMCV-0402-090-C800N-T - Abracon, LLC
Specs
Operating DC Voltage 9 volts
Operating AC Voltage 6.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details