Trigon Components, Inc. VMO14 Series

Description
SERIES VMO14 DESCRIPTION Transient/Surge Absorber, ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO14 DESCRIPTION Transient/Surge Absorber, ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO14 DESCRIPTION Transient/Surge Absorber, ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO14
DESCRIPTIONTransient/Surge Absorber, Ø14mm
VOLTAGE RANGE18 to 1800V
ENERGY4.7 to 342J
TYP CAPACITANCE120 to 18000pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMO14 Series
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
Temperature Coefficient -0.05% / C
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistors, MOVs - 495-B72214P2421K101-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers