Trigon Components, Inc. VMO05 Series

Description
SERIES VMO05 DESCRIPTION Transient/Surge Absorber, ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO05 DESCRIPTION Transient/Surge Absorber, ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO05 DESCRIPTION Transient/Surge Absorber, ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO05
DESCRIPTIONTransient/Surge Absorber, Ø5mm
VOLTAGE RANGE18 to 560V
ENERGY0.6 to 20J
TYP CAPACITANCE40 to 2400pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number VMO05 Series
Configuration Single Device
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1385693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details
Metal Oxide Varistors MOV Series - MDE-34S201KBD-MDE-34S182KBD - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Bare Disc
Standards and Certifications RoHS; UL
View Details
Varistors - 2048761 - RS Components, Ltd.
Specs
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details