Trigon Components, Inc. VMO20 Series

Description
SERIES VMO20 DESCRIPTION Transient/Surge Absorber, ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. •High performance in clamping voltage characteristics.
Description
SERIES VMO20 DESCRIPTION Transient/Surge Absorber, ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. •High performance in clamping voltage characteristics.

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO20 DESCRIPTION Transient/Surge Absorber, ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. •High performance in clamping voltage characteristics.
SERIESVMO20
DESCRIPTIONTransient/Surge Absorber, Ø20mm
VOLTAGE RANGE18 to 1800V
ENERGY9.4 to 682J
TYP CAPACITANCE220 to 39000pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
•High performance in clamping voltage characteristics.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number VMO20 Series
Configuration Single Device
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
 - AC Power 4 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details