Trigon Components, Inc. RCMF Series

Description
SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size, High power capacity.
Datasheet
Description
SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size, High power capacity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size, High power capacity.
SERIESRCMF
DESCRIPTIONClamp SQF
RESISTANCE RANGE0.1 ohm to 50 Kohm
POWER RATING5W to 10W
OPERATING TEMPERATURE-55 to +155?
PACKAGEClamp
FEATURE•SQF
•Low Cost.
•Small size, High power capacity.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Resistors
Product Number RCMF Series
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Cermet
Mounting / Packaging Clamp
Resistance Range 0.1000 to 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details