Trigon Components, Inc. IWM Series

Description
SERIES IWM DESCRIPTION Wirewound, Molded INDUCTANCE RANGE 1 to 10000uH IDC 25 to 1800mA DCR 0.03 to 40ohm PACKAGE SMD 1210 to 2220 FEATURE •The product has good heat durability that withstands lead-free compatible reflow soldering conditions •Lead-free material is used for the plating on the terminal •The product uses metal terminals, which realize excellent connection reliability. •Highly heat resistant thermoplastic resin is used to form the exterior package. •This product conforms to the standards that are slated to be introduced under the RoHS Directive.
Description
SERIES IWM DESCRIPTION Wirewound, Molded INDUCTANCE RANGE 1 to 10000uH IDC 25 to 1800mA DCR 0.03 to 40ohm PACKAGE SMD 1210 to 2220 FEATURE •The product has good heat durability that withstands lead-free compatible reflow soldering conditions •Lead-free material is used for the plating on the terminal •The product uses metal terminals, which realize excellent connection reliability. •Highly heat resistant thermoplastic resin is used to form the exterior package. •This product conforms to the standards that are slated to be introduced under the RoHS Directive.

Suppliers

Company
Product
Description
Supplier Links
SERIES IWM DESCRIPTION Wirewound, Molded INDUCTANCE RANGE 1 to 10000uH IDC 25 to 1800mA DCR 0.03 to 40ohm PACKAGE SMD 1210 to 2220 FEATURE •The product has good heat durability that withstands lead-free compatible reflow soldering conditions •Lead-free material is used for the plating on the terminal •The product uses metal terminals, which realize excellent connection reliability. •Highly heat resistant thermoplastic resin is used to form the exterior package. •This product conforms to the standards that are slated to be introduced under the RoHS Directive.
SERIESIWM
DESCRIPTIONWirewound, Molded
INDUCTANCE RANGE1 to 10000uH
IDC25 to 1800mA
DCR0.03 to 40ohm
PACKAGESMD 1210 to 2220
FEATURE•The product has good heat durability that withstands lead-free compatible reflow soldering conditions
•Lead-free material is used for the plating on the terminal
•The product uses metal terminals, which realize excellent connection reliability.
•Highly heat resistant thermoplastic resin is used to form the exterior package.
•This product conforms to the standards that are slated to be introduced under the RoHS Directive.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IWM Series
Technology Wirewound
Devices in Package 1
Application General Purpose
Standards and Certifications RoHS
Inductance Range 1 to 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 220 microH
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0018 microH
View Details
 - IWCFS2520 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details