Trigon Components, Inc. IWCFS2520 Series

Description
SERIES IWCFS2520 DESCRIPTION Wirewound, Ferrite Core INDUCTANCE RANGE 1 to 100uH IDC 60 to 245mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •High frequency. •Highest possible SRFs as well as excellent Q values.
Datasheet
Description
SERIES IWCFS2520 DESCRIPTION Wirewound, Ferrite Core INDUCTANCE RANGE 1 to 100uH IDC 60 to 245mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •High frequency. •Highest possible SRFs as well as excellent Q values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES IWCFS2520 DESCRIPTION Wirewound, Ferrite Core INDUCTANCE RANGE 1 to 100uH IDC 60 to 245mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •High frequency. •Highest possible SRFs as well as excellent Q values.
SERIESIWCFS2520
DESCRIPTIONWirewound, Ferrite Core
INDUCTANCE RANGE1 to 100uH
IDC60 to 245mA
DCR0.60 to 21ohm
PACKAGESMD 1008
FEATURE•High frequency.
•Highest possible SRFs as well as excellent Q values.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IWCFS2520 Series
Technology Wirewound
Core Material Ferrite
Devices in Package 1
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
DCR 1.4 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-75N 0302CS-75NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IWCCG Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details