Trigon Components, Inc. IWL Series

Description
SERIES IWL DESCRIPTION Wirewound, Ferrite Core (Low Profile) INDUCTANCE RANGE 1 to 22uH IDC 340 to 1150mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •Size Smaller, Lower profile •Higher Efficiency due to the lower loss •Higher current in compact size •Customer design is welcome at all time
Description
SERIES IWL DESCRIPTION Wirewound, Ferrite Core (Low Profile) INDUCTANCE RANGE 1 to 22uH IDC 340 to 1150mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •Size Smaller, Lower profile •Higher Efficiency due to the lower loss •Higher current in compact size •Customer design is welcome at all time

Suppliers

Company
Product
Description
Supplier Links
SERIES IWL DESCRIPTION Wirewound, Ferrite Core (Low Profile) INDUCTANCE RANGE 1 to 22uH IDC 340 to 1150mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •Size Smaller, Lower profile •Higher Efficiency due to the lower loss •Higher current in compact size •Customer design is welcome at all time
SERIESIWL
DESCRIPTIONWirewound, Ferrite Core (Low Profile)
INDUCTANCE RANGE1 to 22uH
IDC340 to 1150mA
DCR0.60 to 21ohm
PACKAGESMD 1008
FEATURE•Size Smaller, Lower profile
•Higher Efficiency due to the lower loss
•Higher current in compact size
•Customer design is welcome at all time
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IWL Series
Technology Wirewound
Core Material Ferrite
Devices in Package 1
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
 - IWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Devices in Package 1
Application General Purpose
View Details