Trigon Components, Inc. IRUP32 Series

Description
SERIES IRUP32 DESCRIPTION IRUP32 IRUP43 INDUCTANCE RANGE 1 to 1000uH IDC 0.09 to 3.8A DCR 0.033 to 15.60ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting density.
Description
SERIES IRUP32 DESCRIPTION IRUP32 IRUP43 INDUCTANCE RANGE 1 to 1000uH IDC 0.09 to 3.8A DCR 0.033 to 15.60ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting density.

Suppliers

Company
Product
Description
Supplier Links
SERIES IRUP32 DESCRIPTION IRUP32 IRUP43 INDUCTANCE RANGE 1 to 1000uH IDC 0.09 to 3.8A DCR 0.033 to 15.60ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting density.
SERIESIRUP32
DESCRIPTIONIRUP32 IRUP43
INDUCTANCE RANGE1 to 1000uH
IDC0.09 to 3.8A
DCR0.033 to 15.60ohm
PACKAGESMD
FEATURE•Open magnetic circuit construction.
•Compact and thin.
•Put the electrode with ferrite core directly, a small surface area allow a high mounting density.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IRUP32 Series
Technology Wirewound
Core Material Ferrite
Devices in Package 1
Application General Purpose; Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
Rated DC Current 120 milliamps
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IRS Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Core Material Ferrite
Devices in Package 1
Application General Purpose; Power Choke
View Details