Trigon Components, Inc. IRS Series

Description
SERIES IRS DESCRIPTION IRS63 IRS74 IRS105 INDUCTANCE RANGE 10 to 470uH IDC 0.33 to 2.06A DCR 0.06 to 1.50ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting.
Datasheet
Description
SERIES IRS DESCRIPTION IRS63 IRS74 IRS105 INDUCTANCE RANGE 10 to 470uH IDC 0.33 to 2.06A DCR 0.06 to 1.50ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES IRS DESCRIPTION IRS63 IRS74 IRS105 INDUCTANCE RANGE 10 to 470uH IDC 0.33 to 2.06A DCR 0.06 to 1.50ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high mounting.
SERIESIRS
DESCRIPTIONIRS63 IRS74 IRS105
INDUCTANCE RANGE10 to 470uH
IDC0.33 to 2.06A
DCR0.06 to 1.50ohm
PACKAGESMD
FEATURE•Magnetically shielded construction.
•Compact and thin.
•Put the electrode with ferrite core directly, a small surface area allow a high mounting.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IRS Series
Core Material Ferrite
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 10 to 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IDS Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 1000 microH
View Details