Trigon Components, Inc. IRHL Series

Description
SERIES IRHL DESCRIPTION IRHL2D10P,IRHL2D15HP ,IRHL2D15LP,IRHL2D18 HP,IRHL2D18LP,IRHL3D 12P,IRHL3D15P,IRHL3D 18P INDUCTANCE RANGE 1.0 to 150uH IDC 220 to 2300mA DCR 0.038 to 2.41ohm PACKAGE SMD FEATURE •Size smaller, lower profile. •Higher Efficiency due to the lower loss. •Higher current in compact size •Customer design is welcome at all time?
Description
SERIES IRHL DESCRIPTION IRHL2D10P,IRHL2D15HP ,IRHL2D15LP,IRHL2D18 HP,IRHL2D18LP,IRHL3D 12P,IRHL3D15P,IRHL3D 18P INDUCTANCE RANGE 1.0 to 150uH IDC 220 to 2300mA DCR 0.038 to 2.41ohm PACKAGE SMD FEATURE •Size smaller, lower profile. •Higher Efficiency due to the lower loss. •Higher current in compact size •Customer design is welcome at all time?

Suppliers

Company
Product
Description
Supplier Links
SERIES IRHL DESCRIPTION IRHL2D10P,IRHL2D15HP ,IRHL2D15LP,IRHL2D18 HP,IRHL2D18LP,IRHL3D 12P,IRHL3D15P,IRHL3D 18P INDUCTANCE RANGE 1.0 to 150uH IDC 220 to 2300mA DCR 0.038 to 2.41ohm PACKAGE SMD FEATURE •Size smaller, lower profile. •Higher Efficiency due to the lower loss. •Higher current in compact size •Customer design is welcome at all time?
SERIESIRHL
DESCRIPTIONIRHL2D10P,IRHL2D15HP,IRHL2D15LP,IRHL2D18HP,IRHL2D18LP,IRHL3D12P,IRHL3D15P,IRHL3D18P
INDUCTANCE RANGE1.0 to 150uH
IDC220 to 2300mA
DCR0.038 to 2.41ohm
PACKAGESMD
FEATURE•Size smaller, lower profile.
•Higher Efficiency due to the lower loss.
•Higher current in compact size
•Customer design is welcome at all time?
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IRHL Series
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 150 microH
DCR 2.41 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126000 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 33 microH
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0095 microH
View Details
 - IRS Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Core Material Ferrite
Devices in Package 1
Application General Purpose; Power Choke
View Details