Trigon Components, Inc. IMCH Series

Description
SERIES IMCH DESCRIPTION Multilayer, High Frequency INDUCTANCE RANGE 1.2 to 100nH IDC 200 to 300mA DCR 0.10 to 2.10ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises between. •High Q and high reliability and ceramic.
Description
SERIES IMCH DESCRIPTION Multilayer, High Frequency INDUCTANCE RANGE 1.2 to 100nH IDC 200 to 300mA DCR 0.10 to 2.10ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises between. •High Q and high reliability and ceramic.

Suppliers

Company
Product
Description
Supplier Links
SERIES IMCH DESCRIPTION Multilayer, High Frequency INDUCTANCE RANGE 1.2 to 100nH IDC 200 to 300mA DCR 0.10 to 2.10ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises between. •High Q and high reliability and ceramic.
SERIESIMCH
DESCRIPTIONMultilayer, High Frequency
INDUCTANCE RANGE1.2 to 100nH
IDC200 to 300mA
DCR0.10 to 2.10ohm
PACKAGESMD 0402 to 1206
FEATURE•To prevent EMI interference noises between.
•High Q and high reliability and ceramic.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IMCH Series
Technology Multilayer
Core Material Ceramic
Devices in Package 1
Application High Frequency
Inductance Range 0.0012 to 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567667P - RS Components, Ltd.
Specs
Inductance Range 0.0015 microH
DCR 0.0800 ohms
Rated DC Current 1000 milliamps
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ISDC4009 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Packing Method Tape Reel; Bulk
View Details