Trigon Components, Inc. IDE Series

Description
SERIES IDE DESCRIPTION IDE 0806 1813 IDE3316 IDE5022 INDUCTANCE RANGE 0.18 to 47uH IDC 0.87 to 30A DCR 0.002 to 0.47ohm PACKAGE SMD FEATURE •SMD choke with base and low RDC enhanced. •Open magnetic circuit construction. •Compact and thin. •Min-Zn material core. •Rugged self-leaded construction.
Description
SERIES IDE DESCRIPTION IDE 0806 1813 IDE3316 IDE5022 INDUCTANCE RANGE 0.18 to 47uH IDC 0.87 to 30A DCR 0.002 to 0.47ohm PACKAGE SMD FEATURE •SMD choke with base and low RDC enhanced. •Open magnetic circuit construction. •Compact and thin. •Min-Zn material core. •Rugged self-leaded construction.

Suppliers

Company
Product
Description
Supplier Links
SERIES IDE DESCRIPTION IDE 0806 1813 IDE3316 IDE5022 INDUCTANCE RANGE 0.18 to 47uH IDC 0.87 to 30A DCR 0.002 to 0.47ohm PACKAGE SMD FEATURE •SMD choke with base and low RDC enhanced. •Open magnetic circuit construction. •Compact and thin. •Min-Zn material core. •Rugged self-leaded construction.
SERIESIDE
DESCRIPTIONIDE 0806 1813 IDE3316 IDE5022
INDUCTANCE RANGE0.18 to 47uH
IDC0.87 to 30A
DCR0.002 to 0.47ohm
PACKAGESMD
FEATURE•SMD choke with base and low
RDC enhanced.
•Open magnetic circuit construction.
•Compact and thin.
•Min-Zn material core.
•Rugged self-leaded construction.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IDE Series
Technology Wirewound
Core Material Min-Zn
Devices in Package 1
Application General Purpose; Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125999 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 33 microH
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0095 microH
View Details
 - IDL/IDB Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 150 microH
View Details