Trigon Components, Inc. IDB Series

Description
SERIES IDB DESCRIPTION IDB1608 INDUCTANCE RANGE 100 to 10000uH IDC 0.01 to 0.22A DCR 0.95 to 74ohm PACKAGE SMD 0603 FEATURE •Magnetically shielded construction. •Compact and thin. •High breakdown voltage. •DCR is lower than inductors 10%~60%.
Datasheet
Description
SERIES IDB DESCRIPTION IDB1608 INDUCTANCE RANGE 100 to 10000uH IDC 0.01 to 0.22A DCR 0.95 to 74ohm PACKAGE SMD 0603 FEATURE •Magnetically shielded construction. •Compact and thin. •High breakdown voltage. •DCR is lower than inductors 10%~60%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES IDB DESCRIPTION IDB1608 INDUCTANCE RANGE 100 to 10000uH IDC 0.01 to 0.22A DCR 0.95 to 74ohm PACKAGE SMD 0603 FEATURE •Magnetically shielded construction. •Compact and thin. •High breakdown voltage. •DCR is lower than inductors 10%~60%.
SERIESIDB
DESCRIPTIONIDB1608
INDUCTANCE RANGE100 to 10000uH
IDC0.01 to 0.22A
DCR0.95 to 74ohm
PACKAGESMD 0603
FEATURE•Magnetically shielded construction.
•Compact and thin.
•High breakdown voltage.
•DCR is lower than inductors 10%~60%.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IDB Series
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 100 to 10000 microH
DCR 74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Inductance Range 0.0039 microH
DCR 0.1600 ohms
Rated DC Current 700 milliamps
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ISB73 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 10 to 1000 microH
View Details