Triangle Manufacturing Company Side Flange Mounted Bearing FM1408P

Description
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.
Description
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

Suppliers

Company
Product
Description
Supplier Links
Side Flange Mounted Bearing - FM1408P - Triangle Manufacturing Company
Oshkosh, WI, USA
Side Flange Mounted Bearing
FM1408P
Side Flange Mounted Bearing FM1408P
At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical equipment where relatively light loads and normal shaft speeds are involved.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FM1408P
Product Name Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20620 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details