Triangle Manufacturing Company 4-Bolt Side Flange Mounted Bearing FDH8G

Description
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.
Description
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.

Suppliers

Company
Product
Description
Supplier Links
4-Bolt Side Flange Mounted Bearing - FDH8G - Triangle Manufacturing Company
Oshkosh, WI, USA
4-Bolt Side Flange Mounted Bearing
FDH8G
4-Bolt Side Flange Mounted Bearing FDH8G
Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.

Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft speeds are involved. This mount can handle vertical shafts and can be customized to required specifications.

Supplier's Site

Technical Specifications

  Triangle Manufacturing Company
Product Category Flange Mounted Bearings
Product Number FDH8G
Product Name 4-Bolt Side Flange Mounted Bearing
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Bearing Units - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
Flange Width 3.5 inch (89 mm)
View Details
Side Flange Mounted Bearing - FH4214G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Mounted Flanged Bearing - MBF - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Shaft Size 1.44 to 3.5 inch (36.51 to 88.9 mm)
View Details