The QPDF-800 Series is an 800W single-output enclosed frame power supply with active PFC and universal AC input range. It features built-in fan speed control, AC inrush current limiting (<20A), remote sense, and comprehensive protections including OLP, OVP, OTP, OPP, and SCP. The unit has a 1U low-profile design at 41mm height and dimensions of 226x116.5x41mm, with forced air cooling via a load- and temperature-controll
800W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.96
Built in Fan Speed Control
Built in AC inrush Current Limiting Circuit (<20A)
Built in Constant Current Limiting Circuit
Built in Remote Sense Function
High Efficiency, and High Reliability
Output Protections: OLP/OVP/OTP/OPP/SCP
1U Low Profile, 41mm
100% full burn-in test
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QPDF-800 Series |
| Product Name | 800W Enclosed Frame Power Supply w/ PFC, Single Output |
| Type | Computer Power Supply |
| Features | Power Factor Correction |
| DC Output Voltage | 24.0 to 48.0 volts |