Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-0620-R13

Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2178-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2178-ND
AC DC Desktop, Wall Power Adapters 237-2178-ND
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics - 05AC7688 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics
05AC7688
Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics 05AC7688
WALL MOUNT ADAPTOR, AC-DC, 13.5V, 0.62A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 13.5V, 0.62A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2178-ND 05AC7688
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 13.5V, 0.62A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details