Triad Magnetics AC DC Desktop, Wall Power Adapters WSU120-0700-R

Description
12V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1454-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1454-ND
AC DC Desktop, Wall Power Adapters 237-1454-ND
12V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 12V; Power Supply Approvals Triad Magnetics - 83T4337 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 12V; Power Supply Approvals Triad Magnetics
83T4337
Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 12V; Power Supply Approvals Triad Magnetics 83T4337
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.4W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.4W; Output Voltage - Output 1:12V; Output Current - Output 1:700mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.4W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.4W; Output Voltage - Output 1:12V; Output Current - Output 1:700mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1454-ND 83T4337
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 8.4W, 12V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details