Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
PWR XFMR TOROIDAL 100VA CHAS MT
TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. These transformers are constructed with UL approved insulation system rated for 130° C. The primary and secondary are both electrically isolated from each other, and from the core itself. Toroidal Chassis mount World Series transformers are available in sizes ranging from 25 VA to 2.5 KVA, and are equipped with generous insulated leads for connections.
PWR XFMR TORO 100VA CHAS MT
TOROIDAL POWER TRANSFORMER; Power Rating:100VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:87mm RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPT36-2780 | 237-1341-ND | 70218094 | VPT36-2780 | 11R8070 |
| Product Name | Toroidal Mount World Series™ Power Transformers | Power Transformers | TRANSFORMER, POWER TOROID, 100VA, 115/230VAC, 36VCT@2.78A, 18V@5.56A | Transformers - Power Transformers | Toroidal Power Transformer; Power Rating Triad Magnetics |
| Mounting | Chassis | Chassis | Chassis | ||
| Construction | Toroidal Core | Toroidal Core | SplitCore | Toroidal Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 18 volts | 18 to 36 volts | 36 volts | 18 to 36 volts | 18 volts |
| Power Rating (VA) | 100 VA | 100 VA | 100 VA | 100 VA |