Triad Magnetics PC Mount Split Pack™ Power Transformers FS16-150

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS16-150 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS16-150
PC Mount Split Pack™ Power Transformers FS16-150
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1033-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1033-ND
Power Transformers 237-1033-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 81F2426 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
81F2426
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 81F2426
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FS16-150
Transformers - Power Transformers FS16-150
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site
Transformer;2.5VA;Sec:Ser 0.15A, Par 0.3A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC - 70218536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;2.5VA;Sec:Ser 0.15A, Par 0.3A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC
70218536
Transformer;2.5VA;Sec:Ser 0.15A, Par 0.3A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC 70218536
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number FS16-150 237-1033-ND 81F2426 FS16-150 70218536
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers Transformer;2.5VA;Sec:Ser 0.15A, Par 0.3A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 8 volts 8 to 16 volts 8 volts 8 to 16 volts 8 to 16 volts
Power Rating (VA) 2.5 VA 2.4 VA 2.4 VA 2.5 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-326X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS36-550-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F4-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-500-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers