Triad Magnetics 10000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-41600

Description
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-41600 - Triad Magnetics
Perris, California, United States
10000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM240-41600
10000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-41600
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 208 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2071-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2071-ND
Power Transformers 237-2071-ND
PWR XFMR TOROIDAL 10000VA CHAS

PWR XFMR TOROIDAL 10000VA CHAS

Buy Now Datasheet
Toroidal Transformer, Medical, 10Kva; Power Rating Triad Magnetics - 72Y5088 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 10Kva; Power Rating Triad Magnetics
72Y5088
Toroidal Transformer, Medical, 10Kva; Power Rating Triad Magnetics 72Y5088
TOROIDAL TRANSFORMER, MEDICAL, 10KVA; Power Rating:10kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 10KVA; Power Rating:10kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPM240-41600
Transformers - Power Transformers VPM240-41600
PWR XFMR TORO 10000VA CHAS MT

PWR XFMR TORO 10000VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM240-41600 237-2071-ND 72Y5088 VPM240-41600
Product Name 10000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Toroidal Transformer, Medical, 10Kva; Power Rating Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer
Construction Toroidal Core Toroidal Core
Input Voltage 208 to 240 volts 208 to 240 volts
Output Voltage 120 volts 120 to 240 volts 120 volts
Power Rating (VA) 10000 VA 10000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Mount World Series™ Power Transformers - VPT12-4170 - Triad Magnetics
Specs
Mounting Chassis
Construction Toroidal Core
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-1000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
3 suppliers