Triad Magnetics Power Transformer 230.0Vct@0.0065A 115V/230 Pcb Mount/f-367P Rohs Compliant Triad Magnetics F367P

Description
POWER TRANSFORMER 230.0Vct@0.0065A 115V/230 PCB MOUNT/F-367P RoHS Compliant: Yes
Description
POWER TRANSFORMER 230.0Vct@0.0065A 115V/230 PCB MOUNT/F-367P RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The F-367P Power Transformer is designed for PCB mounting and is suitable for solid-state power supply applications. It features a dual primary configuration with a maximum power rating of 1.5 VA. The primary voltage options are 230V at 50/60 Hz and 115V at 50/60 Hz, while the secondary provides 230.0V center-tapped at 0.0065A and 115.0V center-tapped at 0.0130A. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The transformer has undergone 100% hipot testing with an insulation rating of 1500V between the primary and secondary windings, ensuring safety and reliability. The dimensions of the transformer are 1.125 inches in height, 1.375 inches in width, and 1.125 inches in depth, with a pin length of 0.187 inches. It is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Datasheet Summary
Powered by GS/AI

The F-367P Power Transformer is designed for PCB mounting and is suitable for solid-state power supply applications. It features a dual primary configuration with a maximum power rating of 1.5 VA. The primary voltage options are 230V at 50/60 Hz and 115V at 50/60 Hz, while the secondary provides 230.0V center-tapped at 0.0065A and 115.0V center-tapped at 0.0130A. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The transformer has undergone 100% hipot testing with an insulation rating of 1500V between the primary and secondary windings, ensuring safety and reliability. The dimensions of the transformer are 1.125 inches in height, 1.375 inches in width, and 1.125 inches in depth, with a pin length of 0.187 inches. It is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Suppliers

Company
Product
Description
Supplier Links
Power Transformer 230.0Vct@0.0065A 115V/230 Pcb Mount/f-367P Rohs Compliant Triad Magnetics - 97F1006 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 230.0Vct@0.0065A 115V/230 Pcb Mount/f-367P Rohs Compliant Triad Magnetics
97F1006
Power Transformer 230.0Vct@0.0065A 115V/230 Pcb Mount/f-367P Rohs Compliant Triad Magnetics 97F1006
POWER TRANSFORMER 230.0Vct@0.0065A 115V/230 PCB MOUNT/F-367P RoHS Compliant: Yes

POWER TRANSFORMER 230.0Vct@0.0065A 115V/230 PCB MOUNT/F-367P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 97F1006
Product Name Power Transformer 230.0Vct@0.0065A 115V/230 Pcb Mount/f-367P Rohs Compliant Triad Magnetics
Unlock Full Specs
to access all available technical data