PWR XFMR TOROIDAL 6750VA CHAS MT
PWR XFMR TORO 6750VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 6.75KVA; Power Rating:6.75kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM240-28100 | 237-2068-ND | VPM240-28100 | 72Y5085 |
| Product Name | 6750 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Transformers - Power Transformers | Toroidal Transformer, Medical, 6.75Kva; Power Rating Triad Magnetics |
| Transformer Type | Isolation | Power Transformer | ||
| Construction | Toroidal Core | Toroidal Core | ||
| Input Voltage | 208 to 240 volts | 208 to 240 volts | ||
| Output Voltage | 120 volts | 120 to 240 volts | 120 volts | |
| Power Rating (VA) | 6750 VA | 6750 VA |