Triad Magnetics 3000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-12500

Description
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-12500 - Triad Magnetics
Perris, California, United States
3000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM240-12500
3000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-12500
Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 208 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2065-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2065-ND
Power Transformers 237-2065-ND
PWR XFMR TOROIDAL 3000VA CHAS MT

PWR XFMR TOROIDAL 3000VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPM240-12500
Transformers - Power Transformers VPM240-12500
PWR XFMR TORO 3000VA CHAS MT

PWR XFMR TORO 3000VA CHAS MT

Supplier's Site
Toroidal Transformer, Medical, 3Kva; Power Rating Triad Magnetics - 59Y6626 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 3Kva; Power Rating Triad Magnetics
59Y6626
Toroidal Transformer, Medical, 3Kva; Power Rating Triad Magnetics 59Y6626
TOROIDAL TRANSFORMER, MEDICAL, 3KVA; Power Rating:3kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 3KVA; Power Rating:3kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM240-12500 237-2065-ND VPM240-12500 59Y6626
Product Name 3000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Transformers - Power Transformers Toroidal Transformer, Medical, 3Kva; Power Rating Triad Magnetics
Transformer Type Isolation Power Transformer
Construction Toroidal Core Toroidal Core
Input Voltage 208 to 240 volts 208 to 240 volts
Output Voltage 120 volts 120 to 240 volts 120 volts
Power Rating (VA) 3000 VA 3000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD6-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL2-4000 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-105Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-153XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers