PWR XFMR TOROIDAL 250VA CHAS MT
PWR XFMR TORO 250VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 250VA; Power Rating:250VA; Secondary Voltages:2 x 9V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:60mmRoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM18-13800 | 237-2052-ND | VPM18-13800 | 72Y5068 |
| Product Name | 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Transformers - Power Transformers | Toroidal Transformer, Medical, 250Va; Power Rating Triad Magnetics |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 9 volts | 9 to 18 volts | 9 to 18 volts | 9 volts |
| Power Rating (VA) | 250 VA | 250 VA | 250 VA |