Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
PWR XFMR LAMINATED 1.5VA TH
PWR XFMR LAMINATED 1.5VA TH
ISOLATION TRANSFORMER; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 12.6V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:120mA; Isolation Voltage:1.5kV RoHS Compliant: Yes
Triad Magnetics' power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid-state power supply designs. These transformers can satisfy power as well as control and instrumentation applications.
TRANSFORMER, BOBBIN PCB TRANSFORMER TYPE, 115 V PRIMARY, 1.5 VA POWER RATING, 50/60 HZ, 120 MA, THROUGH HOLE MOUNT, SOLDER PIN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | F-138P | 237-1909-ND | F-138P | 02F1039 | 70218162 | 18893623 |
| Product Name | Single Primary Dual Secondaries PC Mount Power Transformer | Power Transformers | Transformers - Power Transformers | Isolation Transformer; Pcb Transformer Type Triad Magnetics | Transformer;1.5VA;Sec:Ser 0.060A, Par 0.120A;Pri:115V;Sec:Ser 25.2VCT, Par 12.6V | Isolation Transformer |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | ||
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |||
| Input Voltage | 115 volts | 115 volts | 115 volts | 115 volts | ||
| Output Voltage | 12.6 volts | 12.6 to 25.2 volts | 12.6 to 25.2 volts | 12.6 volts | 12.6 to 25.2 volts | |
| Power Rating (VA) | 1.5 VA | 1.5 VA | 1.5 VA | 1.5 VA |