Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
PWR XFMR LAMINATED 25.0VA CHAS
POWER TRANSFORMER; Secondary Voltages:2 x 14V; Power Rating:25VA; Current Rating:1.79A; Input Voltage:115VAC; Isolation Transformer Primary Voltages:1 x 115V, 2 x 230V; Output Current:1.79A; Supply Voltage:230V RoHS Compliant: Yes
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:
PWR XFMR LAMINATED 25.0VA CHAS
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPL28-900 | 237-1661-ND | 50H5501 | 70218242 | VPL28-900 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers | Power Transformer; Secondary Voltages Triad Magnetics | Transformer | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Isolation | Impedance Matching Transformer; Isolation | Laminated Core |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 volts | 115 to 230 volts | |
| Power Rating (VA) | 25 VA | 25 VA | 25 VA | 25 VA | |
| Construction | Laminate | SplitCore | Laminate |