Triad Magnetics Chassis Mount Leaded World Series™ Power Transformers VPL26-190

Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet
Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Leaded World Series™ Power Transformers - VPL26-190 - Triad Magnetics
Perris, California, United States
Chassis Mount Leaded World Series™ Power Transformers
VPL26-190
Chassis Mount Leaded World Series™ Power Transformers VPL26-190
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Supplier's Site
Power Transformers - 237-1655-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1655-ND
Power Transformers 237-1655-ND
PWR XFMR LAMINATED 5.0VA CHAS MT

PWR XFMR LAMINATED 5.0VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPL26-190
Transformers - Power Transformers VPL26-190
PWR XFMR LAMINATED 5.0VA CHAS MT

PWR XFMR LAMINATED 5.0VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number VPL26-190 237-1655-ND VPL26-190
Product Name Chassis Mount Leaded World Series™ Power Transformers Power Transformers Transformers - Power Transformers
Transformer Type Isolation Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 5 VA 5 VA 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick-Connect World Series™ Power Transformers - VPS10-2500 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 25 VA
View Details
5 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL24-1100 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-220U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-65-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details