Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Manufacturer: Triad Magnetics
Win Source Part Number: 792396-VPL25-1900
Type: Laminated Core
Termination Style: Wire Leads
Mounting: Chassis Mount
Power - Max: 50.0 VA
Weight: 2.3 lbs (1kg)
Voltage - Isolation: 3500Vrms
Voltage - Primary: 115V, 230V
Family Name: VPL
Voltage - Secondary (Full Load): 25.2V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Categories: Transformers
Dimension: 57.15mm L x 101.6mm W
Current - Output (Maximum): 1.984A
Height - Seated (Maximum): 65.09mm
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PWR XFMR LAMINATED 50.0VA CHAS
Power Transformer; Power Rating:50VA; Current Rating:1.984A RoHS Compliant: Yes
PWR XFMR LAMINATED 50.0VA CHAS
| Triad Magnetics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPL25-1900 | 792396-VPL25-1900 | 237-1653-ND | 50H5493 | VPL25-1900 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers - VPL25-1900 | Power Transformers | Power Transformer; Power Rating Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Laminated Core | ||
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | |||
| Power Rating (VA) | 25 VA | 50 VA | 50 VA | ||
| Category | Signal |