Triad Magnetics 6.38 Inch (in) Length Medical Grade Isolation Power Transformer MD-500-E

Description
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.
Request a Quote
Description
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triad Magnetics MD-500-E is a medical grade isolation transformer designed for applications requiring electrical isolation and safety. It has a maximum power rating of 500VA and operates with an input voltage of 240VAC ¬±10% at 50/60Hz, providing an output voltage of 120VAC at a maximum current of 4.35A. The transformer features a voltage regulation of 5% from full load to no load and an efficiency of 94% at full load. Constructed with a toroidal design, this transformer minimizes size and stray fields while enhancing efficiency. It is built with Class F insulation and housed in a steel enclosure that is powder coated white. The device is certified to UL 60601-1 and CSA-C22.2 No. 601.1M90, making it suitable for medical applications, although it is not intended for life-critical uses. The transformer includes a medical grade power cord with a NEMA 6-15P plug and a duplex receptacle output (NEMA 5-15R). It operates in ambient temperatures up to 60¬8C and has a leakage current of less than 50¬µA. The unit is equipped with rubber feet for horizontal mounting and requires a 3.0A, 250VAC slow-blow fuse for replacement. The product weighs 6.8 kg and comes with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The Triad Magnetics MD-500-E is a medical grade isolation transformer designed for applications requiring electrical isolation and safety. It has a maximum power rating of 500VA and operates with an input voltage of 240VAC ¬±10% at 50/60Hz, providing an output voltage of 120VAC at a maximum current of 4.35A. The transformer features a voltage regulation of 5% from full load to no load and an efficiency of 94% at full load. Constructed with a toroidal design, this transformer minimizes size and stray fields while enhancing efficiency. It is built with Class F insulation and housed in a steel enclosure that is powder coated white. The device is certified to UL 60601-1 and CSA-C22.2 No. 601.1M90, making it suitable for medical applications, although it is not intended for life-critical uses. The transformer includes a medical grade power cord with a NEMA 6-15P plug and a duplex receptacle output (NEMA 5-15R). It operates in ambient temperatures up to 60¬8C and has a leakage current of less than 50¬µA. The unit is equipped with rubber feet for horizontal mounting and requires a 3.0A, 250VAC slow-blow fuse for replacement. The product weighs 6.8 kg and comes with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
6.38 Inch (in) Length Medical Grade Isolation Power Transformer - MD-500-E - Triad Magnetics
Perris, California, United States
6.38 Inch (in) Length Medical Grade Isolation Power Transformer
MD-500-E
6.38 Inch (in) Length Medical Grade Isolation Power Transformer MD-500-E
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.

These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155º) insulation system. The enclosure is made of steel and powder coated white.

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-2078-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-2078-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-2078-ND
XFRMR MED GRADE ISOL 500VA

XFRMR MED GRADE ISOL 500VA

Buy Now Datasheet
Transformer, Isolation, 120V, 500Va; Input Voltage Triad Magnetics - 72Y5058 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 500Va; Input Voltage Triad Magnetics
72Y5058
Transformer, Isolation, 120V, 500Va; Input Voltage Triad Magnetics 72Y5058
TRANSFORMER, ISOLATION, 120V, 500VA; Input Voltage:240V; Output Voltage:120V; Power Rating:500VA; Output Current:4.35A; IP Rating:-; Plug Type:NEMA 6-15P; Cord Length - Metric:3.35m; Product Range:MD Series; Current Rating:4.35A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 500VA; Input Voltage:240V; Output Voltage:120V; Power Rating:500VA; Output Current:4.35A; IP Rating:-; Plug Type:NEMA 6-15P; Cord Length - Metric:3.35m; Product Range:MD Series; Current Rating:4.35A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
MD-500-E
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down MD-500-E
MED GRADE ENC ISOLATION XFORMR

MED GRADE ENC ISOLATION XFORMR

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Transformers Transformers
Product Number MD-500-E 237-2078-ND 72Y5058 MD-500-E
Product Name 6.38 Inch (in) Length Medical Grade Isolation Power Transformer Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Isolation, 120V, 500Va; Input Voltage Triad Magnetics Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 240 volts 240 volts 240 volts 240 volts
Power Rating (VA) 500 VA 500 VA 500 VA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-348XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-3181U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers