Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
PWR XFMR LAMINATED 50.0VA CHAS
PWR XFMR LAMINATED 50.0VA CHAS
POWER TRANSFORMER, 50VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.166A; Output Current:4.166ARoHS Compliant: Yes
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | VPL24-2000 | 237-1649-ND | VPL24-2000 | 70M7630 | 70218219 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers | Power Transformer, 50Va; Chassis Mount Transformer Type Triad Magnetics | Transformer |
| Transformer Type | Isolation | Power Transformer | |||
| Mounting | Chassis | Chassis | Wire Leads | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 24 volts | 115 to 230 volts | |
| Power Rating (VA) | 50 VA | 50 VA | 50 VA | ||
| Construction | Laminate |