Triad Magnetics Chassis Mount Leaded World Series™ Power Transformers VPL10-1000

Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet
Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Leaded World Series™ Power Transformers - VPL10-1000 - Triad Magnetics
Perris, California, United States
Chassis Mount Leaded World Series™ Power Transformers
VPL10-1000
Chassis Mount Leaded World Series™ Power Transformers VPL10-1000
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Supplier's Site
Power Transformers - VPL10-1000 - 799184-VPL10-1000 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - VPL10-1000
799184-VPL10-1000
Power Transformers - VPL10-1000 799184-VPL10-1000
Manufacturer: Triad Magnetics Win Source Part Number: 799184-VPL10-1000 Type: Laminated Core Termination Style: Wire Leads Mounting: Chassis Mount Power - Max: 10.0 VA Weight: 0.7 lb (317.51g) Voltage - Isolation: 3500Vrms Voltage - Primary: 115V, 230V Family Name: VPL Voltage - Secondary (Full Load): 10V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Categories: Transformers Dimension: 36.52mm L x 71.44mm W Current - Output (Maximum): 1A Height - Seated (Maximum): 44.45mm Introduction Date: November 15, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Triad Magnetics
Win Source Part Number: 799184-VPL10-1000
Type: Laminated Core
Termination Style: Wire Leads
Mounting: Chassis Mount
Power - Max: 10.0 VA
Weight: 0.7 lb (317.51g)
Voltage - Isolation: 3500Vrms
Voltage - Primary: 115V, 230V
Family Name: VPL
Voltage - Secondary (Full Load): 10V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Categories: Transformers
Dimension: 36.52mm L x 71.44mm W
Current - Output (Maximum): 1A
Height - Seated (Maximum): 44.45mm
Introduction Date: November 15, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Transformers - 237-1629-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1629-ND
Power Transformers 237-1629-ND
PWR XFMR LAMINATED 10.0VA CHAS

PWR XFMR LAMINATED 10.0VA CHAS

Buy Now Datasheet
Power Transformer - 164-VPL10-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Transformer
164-VPL10-1000
Power Transformer 164-VPL10-1000
Power Transformer, 10VA, ROHS COMPLIANT Product overview: VPL10-1000 from Triad Magnetics is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-VPL10-1000 can be used for catalog matching and distributor lookup.

Power Transformer, 10VA, ROHS COMPLIANT Product overview: VPL10-1000 from Triad Magnetics is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 164-VPL10-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPL10-1000
Transformers - Power Transformers VPL10-1000
PWR XFMR LAMINATED 10.0VA CHAS

PWR XFMR LAMINATED 10.0VA CHAS

Supplier's Site
Power Transformer, 10Va; Chassis Mount Transformer Type Triad Magnetics - 28M9299 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer, 10Va; Chassis Mount Transformer Type Triad Magnetics
28M9299
Power Transformer, 10Va; Chassis Mount Transformer Type Triad Magnetics 28M9299
POWER TRANSFORMER, 10VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:- RoHS Compliant: Yes

POWER TRANSFORMER, 10VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number VPL10-1000 799184-VPL10-1000 237-1629-ND 164-VPL10-1000 VPL10-1000 28M9299
Product Name Chassis Mount Leaded World Series™ Power Transformers Power Transformers - VPL10-1000 Power Transformers Power Transformer Transformers - Power Transformers Power Transformer, 10Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Isolation Power Transformer Laminated Core Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 10 VA 10 VA 10 VA
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F48-750-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1600-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-2000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers